Canon logo

Canon DW-100 optical disc drive Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21507
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon DW-100 optical disc drive Black:

Canon DW-100, Black, 2.76" (70 mm), 4.19 lbs (1.9 kg), DVD-R / -RW / -R DL, 7.05 x 10.8 x 2.76" (179 x 275 x 70 mm), AVCHD

Long summary description Canon DW-100 optical disc drive Black:

Canon DW-100. Product color: Black. Height: 2.76" (70 mm), Weight: 4.19 lbs (1.9 kg). Media types supported: DVD-R / -RW / -R DL, Dimensions (WxDxH): 7.05 x 10.8 x 2.76" (179 x 275 x 70 mm), Video compression formats: AVCHD

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.