Canon logo

Canon EOS M50 + EF-M 15-45mm f/3.5-6.3 IS STM Kit SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31225
Info modified on:
14 Mar 2024, 17:28:00
Short summary description Canon EOS M50 + EF-M 15-45mm f/3.5-6.3 IS STM Kit SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M50 + EF-M 15-45mm f/3.5-6.3 IS STM Kit, 24.1 MP, 6000 x 4000 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS M50 + EF-M 15-45mm f/3.5-6.3 IS STM Kit SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS M50 + EF-M 15-45mm f/3.5-6.3 IS STM Kit. Camera type: SLR Camera Kit, Megapixel: 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 15 - 45 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Electronic. PictBridge. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.