Canon logo

Canon PowerShot A2000 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Aluminum

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11013
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A2000 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Aluminum:

Canon PowerShot A2000 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 6x, Aluminum

Long summary description Canon PowerShot A2000 IS 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Aluminum:

Canon PowerShot A2000 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 6.4 - 38.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 3". Internal memory: 32 MB. PictBridge. Weight: 6.7 oz (190 g). Product color: Aluminum

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.