Canon PowerShot SX10 IS, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 20x, Black
Canon PowerShot SX10 IS. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 20x, Digital zoom: 4x, Focal length range: 5 - 100 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 0 MB. PictBridge. Weight: 19.8 oz (560 g). Product color: Black