Canon MD216 MiniDV, 0.54 MP, CCD, 1/6", 2.7", LCD, 13.4 oz (380 g)
Canon MD216 MiniDV. Total megapixels: 0.54 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 2.7", Display: LCD