Canon logo

Canon CanoScan ScanFront 220P Sheet-fed scanner A4

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36952
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon CanoScan ScanFront 220P Sheet-fed scanner A4:

Canon CanoScan ScanFront 220P, 8.5 x 14" (216 x 356 mm), 24 bit, Sheet-fed scanner, LCD, CMOS CIS, RGB LED

Long summary description Canon CanoScan ScanFront 220P Sheet-fed scanner A4:

Canon CanoScan ScanFront 220P. Maximum scan size: 8.5 x 14" (216 x 356 mm), Input color depth: 24 bit. Scanner type: Sheet-fed scanner, Display: LCD. Sensor type: CMOS CIS, Light source: RGB LED, Maximum duty cycle: 30000 pages per month. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.