Canon logo

Canon PIXMA TS205 inkjet printer Color 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62088
Info modified on:
14 Mar 2024, 19:53:51
Short summary description Canon PIXMA TS205 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA TS205, Color, 4800 x 1200 DPI, 2, A4

Long summary description Canon PIXMA TS205 inkjet printer Color 4800 x 1200 DPI A4:

Canon PIXMA TS205. Color, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.