Canon logo

Canon PIXUS TS203 Inkjet A4 4800 x 1200 DPI

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73457
Info modified on:
14 Mar 2024, 18:26:31
Short summary description Canon PIXUS TS203 Inkjet A4 4800 x 1200 DPI:

Canon PIXUS TS203, Inkjet, Color printing, 4800 x 1200 DPI, A4, Black

Long summary description Canon PIXUS TS203 Inkjet A4 4800 x 1200 DPI:

Canon PIXUS TS203. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.