Canon logo

Canon PIXMA G2410 Inkjet A4 4800 x 1200 DPI 8.8 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51516
Info modified on:
14 Mar 2024, 19:28:31
Short summary description Canon PIXMA G2410 Inkjet A4 4800 x 1200 DPI 8.8 ppm:

Canon PIXMA G2410, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black

Long summary description Canon PIXMA G2410 Inkjet A4 4800 x 1200 DPI 8.8 ppm:

Canon PIXMA G2410. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 5 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.