Canon logo

Canon PIXMA TS9120 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33765
Info modified on:
14 Mar 2024, 19:40:25
Short summary description Canon PIXMA TS9120 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS9120, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, Gold

Long summary description Canon PIXMA TS9120 Inkjet A4 4800 x 1200 DPI Wi-Fi:

Canon PIXMA TS9120. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, Gold

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.