Canon logo

Canon i-SENSYS MF428x Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30190
Info modified on:
14 Mar 2024, 19:32:15
Short summary description Canon i-SENSYS MF428x Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

Canon i-SENSYS MF428x, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon i-SENSYS MF428x Laser A4 1200 x 1200 DPI 38 ppm Wi-Fi:

Canon i-SENSYS MF428x. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.