Canon HG10, 2.96 MP, 1/2.7", 40 GB, 2.7", LCD, 17.8 oz (505 g)
Canon HG10. Total megapixels: 2.96 MP, Optical sensor size: 1/2.7". Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.1 - 61 mm. Internal storage capacity: 40 GB, Compatible memory cards: miniSD. Display diagonal: 2.7", Display: LCD. Viewfinder resolution: 123000 pixels, Viewfinder screen size: 0.27"