Canon logo

Canon imagePROGRAF iPF8100 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67121
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon imagePROGRAF iPF8100 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF8100, 2400 x 1200 DPI, GARO, A0 (841 x 1189 mm), 0.07 - 0.8 mm, 708.7" (18 m), 44" (111.8 cm)

Long summary description Canon imagePROGRAF iPF8100 large format printer Color 2400 x 1200 DPI A0 (841 x 1189 mm) Ethernet LAN:

Canon imagePROGRAF iPF8100. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO. Maximum print size: A0 (841 x 1189 mm), Media thickness: 0.07 - 0.8 mm, Maximum roll length: 708.7" (18 m). USB connector: USB Type-A. Internal storage capacity: 80 GB, Storage media: HDD, Sound power level (standby): 35 dB. Power requirements: AC 100 - 120V, 50 - 60Hz, Power consumption (standby): 6 W, Power consumption (typical): 190 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.