Canon logo

Canon PowerShot A650 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Gray

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79441
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot A650 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Gray:

Canon PowerShot A650 IS, 12.1 MP, 4000 x 3000 pixels, 1/1.7", CCD, 6x, Gray

Long summary description Canon PowerShot A650 IS 1/1.7" 12.1 MP CCD 4000 x 3000 pixels Gray:

Canon PowerShot A650 IS. Megapixel: 12.1 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 6x, Digital zoom: 4x, Focal length range: 7.4 - 44.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 32 MB. PictBridge. Weight: 10.6 oz (300 g). Product color: Gray

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.