Canon DC 201, 0.8 MP, CCD, 1/6", 0 GB, 2.7", LCD
Canon DC 201. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 30x, Digital zoom: 800x, Focal length range: 2.6 - 78 mm. Camcorder media type: Optical disc, Compatible memory cards: xD, Disc types supported: DVD. Display diagonal: 2.7", Display: LCD. Viewfinder screen size: 0.27"