Canon logo

Canon PowerShot A560 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11092
Info modified on:
04 Apr 2019, 10:34:04
Short summary description Canon PowerShot A560 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver:

Canon PowerShot A560, 7.1 MP, 3072 x 2304 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon PowerShot A560 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver:

Canon PowerShot A560. Camera type: Compact camera, Megapixel: 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 5.82 oz (165 g). Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.