Canon DC21, 1/3.9", 2.7", LCD, 14.5 oz (410 g)
Canon DC21. Optical sensor size: 1/3.9". Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.05 - 40.5 mm. Display diagonal: 2.7", Display: LCD. Viewfinder resolution: 123000 pixels. Weight: 14.5 oz (410 g), Width: 2.01" (51 mm), Depth: 4.96" (126 mm)