Canon logo

Canon i-SENSYS MF635CX Laser A4 9600 x 600 DPI 18 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67750
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF635CX Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:

Canon i-SENSYS MF635CX, Laser, Color printing, 9600 x 600 DPI, Color copying, A4, Black, White

Long summary description Canon i-SENSYS MF635CX Laser A4 9600 x 600 DPI 18 ppm Wi-Fi:

Canon i-SENSYS MF635CX. Print technology: Laser, Printing: Color printing, Maximum resolution: 9600 x 600 DPI, Print speed (color, normal quality, A4/US Letter): 19 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.