Canon logo

Canon i-SENSYS MF237w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94718
Info modified on:
30 Mar 2023, 12:55:27
Short summary description Canon i-SENSYS MF237w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:

Canon i-SENSYS MF237w, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon i-SENSYS MF237w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:

Canon i-SENSYS MF237w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.