Canon logo

Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52626
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA TS8050, Inkjet, Color printing, 9600 x 2400 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA TS8050 Inkjet A4 9600 x 2400 DPI Wi-Fi:

Canon PIXMA TS8050. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 9600 x 2400 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.