Canon CanoScan 4400F, 8.5 x 11.7" (216 x 297 mm), 4800 x 9600 DPI, 48 bit, Flatbed scanner, CCD, USB 2.0
Canon CanoScan 4400F. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 4800 x 9600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD. Standard interfaces: USB 2.0. Power consumption (typical): 17 W, Power consumption (standby): 4 W