Canon logo

Canon PowerShot A630 1/1.8" 8 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50357
Info modified on:
04 Apr 2019, 06:09:38
Short summary description Canon PowerShot A630 1/1.8" 8 MP CCD Silver:

Canon PowerShot A630, 8 MP, 1/1.8", CCD, 4x, Silver

Long summary description Canon PowerShot A630 1/1.8" 8 MP CCD Silver:

Canon PowerShot A630. Megapixel: 8 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Viewfinder type: Optical. PictBridge. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.