Canon logo

Canon 80D + EF-S 18-135mm IS USM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58881
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon 80D + EF-S 18-135mm IS USM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon 80D + EF-S 18-135mm IS USM, 24.2 MP, 6000 x 4000 pixels, CMOS, Full HD, Touchscreen, Black

Long summary description Canon 80D + EF-S 18-135mm IS USM SLR Camera Kit 24.2 MP CMOS 6000 x 4000 pixels Black:

Canon 80D + EF-S 18-135mm IS USM. Camera type: SLR Camera Kit, Megapixel: 24.2 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 16000. Focal length range: 18 - 135 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Viewfinder type: Optical. PictBridge. Weight: 22.9 oz (650 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.