Canon logo

Canon DC 100 Handheld camcorder 0.8 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43878
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon DC 100 Handheld camcorder 0.8 MP CCD Silver:

Canon DC 100, 0.8 MP, CCD, 1/6", 0 GB, 2.7", LCD

Long summary description Canon DC 100 Handheld camcorder 0.8 MP CCD Silver:

Canon DC 100. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 1/6". Optical zoom: 25x, Digital zoom: 1000x, Focal length range: 43.6 - 1090 mm. Camcorder media type: Optical disc, Disc types supported: DVD-R, DVD, DVD-RW. Camera shutter speed: 1/2000 ~ 1/6 s. Display diagonal: 2.7", Display: LCD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.