Canon logo

Canon EOS 1300D+ EF-S 18-55mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120929
Info modified on:
14 Mar 2024, 17:26:29
Short summary description Canon EOS 1300D+ EF-S 18-55mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1300D+ EF-S 18-55mm, 18 MP, 5184 x 3456 pixels, CMOS, Full HD, Black

Long summary description Canon EOS 1300D+ EF-S 18-55mm SLR Camera Kit 18 MP CMOS 5184 x 3456 pixels Black:

Canon EOS 1300D+ EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel: 18 MP, Sensor type: CMOS, Maximum image resolution: 5184 x 3456 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Viewfinder type: Electronic. PictBridge. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.