Canon PowerShot G7X Mark II, 20.1 MP, 5472 x 3648 pixels, CMOS, 4.2x, Full HD, Black
Canon PowerShot G7X Mark II. Camera type: Compact camera, Megapixel: 20.1 MP, Image sensor size: 1", Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Optical zoom: 4.2x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3", Touchscreen. Weight: 11.3 oz (319 g). Product color: Black