Canon logo

Canon LaserBase i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150152
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LaserBase i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase i-SENSYS MF3220, Laser, 1200 x 600 DPI, Color scanning, A4

Long summary description Canon LaserBase i-SENSYS MF3220 Laser A4 1200 x 600 DPI 20 ppm:

Canon LaserBase i-SENSYS MF3220. Print technology: Laser, Maximum resolution: 1200 x 600 DPI. Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.