Canon logo

Canon MAXIFY MB5110 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78894
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon MAXIFY MB5110 Inkjet A4 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB5110, Inkjet, Color printing, 600 x 1200 DPI, Color copying, A4, Black

Long summary description Canon MAXIFY MB5110 Inkjet A4 600 x 1200 DPI Wi-Fi:

Canon MAXIFY MB5110. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 600 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.