Canon logo

Canon imageRUNNER ADVANCE C5550i Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31529
Info modified on:
17 Jun 2024, 21:13:24
Short summary description Canon imageRUNNER ADVANCE C5550i Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C5550i, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, White

Long summary description Canon imageRUNNER ADVANCE C5550i Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi:

Canon imageRUNNER ADVANCE C5550i. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.