Canon logo

Canon EF 50mm f/1.8 STM MILC/SLR Standard lens Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23481
Info modified on:
03 Aug 2022, 20:23:46
Short summary description Canon EF 50mm f/1.8 STM MILC/SLR Standard lens Black:

Canon EF 50mm f/1.8 STM, Standard lens, 6/5, Canon EF, Auto focus

Long summary description Canon EF 50mm f/1.8 STM MILC/SLR Standard lens Black:

Canon EF 50mm f/1.8 STM. Component for: MILC/SLR, Lens structure (elements/groups): 6/5, Lens type: Standard lens. Camera brands compatibility: Canon, Maximum magnification: 0.21x. Product color: Black. Diameter: 2.72" (6.92 cm), Filter size: 1.93" (49 mm), Length: 1.55" (39.3 mm). Package type: Box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.