Canon logo

Canon PIXMA MG6852 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65224
Info modified on:
07 Jul 2021, 14:49:46
Short summary description Canon PIXMA MG6852 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

Canon PIXMA MG6852, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black, Silver

Long summary description Canon PIXMA MG6852 Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi:

Canon PIXMA MG6852. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 9.7 ppm. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.