Canon logo

Canon MV830 Digital Camcorder 0.8 MP

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92544
Info modified on:
04 Apr 2019, 04:50:24
Short summary description Canon MV830 Digital Camcorder 0.8 MP:

Canon MV830 Digital Camcorder, 0.8 MP, 2.4", LCD, 15.2 oz (430 g)

Long summary description Canon MV830 Digital Camcorder 0.8 MP:

Canon MV830 Digital Camcorder. Total megapixels: 0.8 MP, Effective megapixels (movie): 0.4 MP. Optical zoom: 20x, Digital zoom: 400x, Focal length range: 53.7 - 1074 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/6-1/2000 s. Display diagonal: 2.4", Display: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.