Canon logo

Canon LEGRIA HF R606 Handheld camcorder 3.28 MP CMOS Full HD White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26795
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF R606 Handheld camcorder 3.28 MP CMOS Full HD White:

Canon LEGRIA HF R606, 3.28 MP, CMOS, 1/4.85", Full HD, 3", LCD

Long summary description Canon LEGRIA HF R606 Handheld camcorder 3.28 MP CMOS Full HD White:

Canon LEGRIA HF R606. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 1/4.85". Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual. Scene modes: Beach, Fireworks, Night, Portrait, Sunset

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.