Canon logo

Canon LEGRIA HF R66 Handheld camcorder 3.28 MP CMOS Full HD Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61680
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA HF R66 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon LEGRIA HF R66, 3.28 MP, CMOS, 1/4.85", Full HD, 8 GB, 3"

Long summary description Canon LEGRIA HF R66 Handheld camcorder 3.28 MP CMOS Full HD Black:

Canon LEGRIA HF R66. Total megapixels: 3.28 MP, Sensor type: CMOS, Optical sensor size: 1/4.85". Optical zoom: 32x, Digital zoom: 1140x, Focal length range: 2.8 - 89.6 mm. Internal storage capacity: 8 GB, Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC. Focus adjustment: Auto/Manual, Closest focusing distance: 0.394" (0.0100 m). Scene modes: Beach, Fireworks, Night, Portrait, Sports, Spotlight, Sunset

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.