Canon logo

Canon IXUS 275 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84223
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon IXUS 275 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:

Canon IXUS 275 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 12x, Full HD, Black

Long summary description Canon IXUS 275 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:

Canon IXUS 275 HS. Camera type: Compact camera, Megapixel: 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.5 - 54 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.