Canon logo

Canon PowerShot ELPH 160 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17584
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon PowerShot ELPH 160 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:

Canon PowerShot ELPH 160, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD, Red

Long summary description Canon PowerShot ELPH 160 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Red:

Canon PowerShot ELPH 160. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Weight: 3.92 oz (111 g). Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.