Canon logo

Canon IXUS 170 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77058
Info modified on:
10 Jan 2024, 13:46:06
Short summary description Canon IXUS 170 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:

Canon IXUS 170, 20 MP, 5152 x 3864 pixels, CCD, 12x, HD, Black

Long summary description Canon IXUS 170 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:

Canon IXUS 170. Camera type: Compact camera, Megapixel: 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.5 - 54 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.