Canon PIXMA MX492, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Black
Canon PIXMA MX492. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI. Copying: Color copying. Scanning: Color scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product color: Black