Candy logo

Candy R 43/6 GH oven 65 L 2100 W Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14524
Info modified on:
29 Nov 2024, 15:42:35
Short summary description Candy R 43/6 GH oven 65 L 2100 W Black:

Candy R 43/6 GH, Electric, 65 L, 2100 W, 65 L, 230 °C, Black

Long summary description Candy R 43/6 GH oven 65 L 2100 W Black:

Candy R 43/6 GH. Oven type: Electric, Total oven(s) interior capacity: 65 L, Total oven power: 2100 W. Product color: Black, Control type: Rotary, Control position: Front. Timer type: Mechanical. Energy consumption (conventional): 0.74 kWh, Energy consumption (forced convection): 0.78 kWh. Installation compartment width: 22" (56 cm), Installation compartment depth: 22" (56 cm), Installation compartment height: 23" (58.5 cm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.