Candy logo

Candy GVW 596LWC-S washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92617
Info modified on:
27 May 2024, 12:06:05
Short summary description Candy GVW 596LWC-S washer dryer Freestanding Front-load White:

Candy GVW 596LWC-S, Front-load, Freestanding, White, Left, Buttons, Rotary, 13.2 lbs (6 kg)

Long summary description Candy GVW 596LWC-S washer dryer Freestanding Front-load White:

Candy GVW 596LWC-S. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 13.2 lbs (6 kg), Maximum spin speed: 1500 RPM, Washing capacity: 19.8 lbs (9 kg). Water consumption washing & drying per cycle: 130 L, Energy consumption washing & drying per cycle: 6.12 kWh, Current: 10 A. Energy efficiency class (old): A. Depth: 23.6" (600 mm), Width: 23.6" (600 mm), Weight: 160.9 lbs (73 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.