Candy logo

Candy GVS 149DWC3-47 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13523
Info modified on:
29 Dec 2021, 17:08:58
Short summary description Candy GVS 149DWC3-47 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Candy GVS 149DWC3-47, Front-load, 19.8 lbs (9 kg), B, 79 dB, 1400 RPM, 242 kWh

Long summary description Candy GVS 149DWC3-47 washing machine Front-load 19.8 lbs (9 kg) 1400 RPM White:

Candy GVS 149DWC3-47. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 79 dB. Washing class: A. Noise level (wash): 57 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 242 kWh, Annual water consumption washing: 12000 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.