Candy logo

Candy GSV 1411DH3Q/1-S washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46381
Info modified on:
27 May 2024, 12:48:34
Short summary description Candy GSV 1411DH3Q/1-S washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

Candy GSV 1411DH3Q/1-S, Front-load, 24.3 lbs (11 kg), A, 1400 RPM, 261 kWh, 13500 L

Long summary description Candy GSV 1411DH3Q/1-S washing machine Front-load 24.3 lbs (11 kg) 1400 RPM White:

Candy GSV 1411DH3Q/1-S. Loading type: Front-load. Drum capacity: 24.3 lbs (11 kg), Spin-drying class: A, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 261 kWh, Annual water consumption washing: 13500 L. Product color: White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.