Candy logo

Candy GO 108 DF washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96959
Info modified on:
21 Oct 2022, 10:24:54
Short summary description Candy GO 108 DF washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Candy GO 108 DF, Front-load, 17.6 lbs (8 kg), B, 1000 RPM, White

Long summary description Candy GO 108 DF washing machine Front-load 17.6 lbs (8 kg) 1000 RPM White:

Candy GO 108 DF. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 20.5" (520 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.