Candy logo

Candy GO4 106 DF washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79682
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy GO4 106 DF washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Candy GO4 106 DF, Front-load, 13.2 lbs (6 kg), C, 1000 RPM, White

Long summary description Candy GO4 106 DF washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Candy GO4 106 DF. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 15.7" (400 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.