Candy GO 146 DF, Front-load, 13.2 lbs (6 kg), A, 78 dB, 1400 RPM, 196 kWh
Candy GO 146 DF. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A, Noise level (spin): 78 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 23.6" (600 mm), Depth: 20.5" (520 mm), Height: 33.5" (850 mm)