Candy logo

Candy Grand'O Comfort washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43152
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Candy Grand'O Comfort washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Candy Grand'O Comfort, Front-load, 13.2 lbs (6 kg), A, 79 dB, 1400 RPM, 196 kWh

Long summary description Candy Grand'O Comfort washing machine Front-load 13.2 lbs (6 kg) 1400 RPM White:

Candy Grand'O Comfort. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: A, Noise level (spin): 79 dB, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 196 kWh, Annual water consumption washing: 8900 L. Product color: White. Width: 23.6" (600 mm), Depth: 19.3" (490 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.