Candy logo

Candy CVMI 970 LX cooker hood Island Stainless steel, Transparent 727 m³/h

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72111
Info modified on:
29 Nov 2024, 15:54:31
Short summary description Candy CVMI 970 LX cooker hood Island Stainless steel, Transparent 727 m³/h:

Candy CVMI 970 LX, 727 m³/h, Ducted, 68 dB, Island, Stainless steel, Transparent, Glass, Stainless steel

Long summary description Candy CVMI 970 LX cooker hood Island Stainless steel, Transparent 727 m³/h:

Candy CVMI 970 LX. Maximum extraction power: 727 m³/h, Type of extraction: Ducted, Noise level: 68 dB. Type: Island, Product color: Stainless steel, Transparent, Housing material: Glass, Stainless steel. Grease filter type: Aluminum. Bulb power: 1.5 W, Number of bulbs: 4 bulb(s), Bulb type: LED. Motor power: 210 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.