Candy logo

Candy CTY 105 washing machine Top-load 11 lbs (5 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86502
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CTY 105 washing machine Top-load 11 lbs (5 kg) 1000 RPM White:

Candy CTY 105, Top-load, 11 lbs (5 kg), 1000 RPM, White

Long summary description Candy CTY 105 washing machine Top-load 11 lbs (5 kg) 1000 RPM White:

Candy CTY 105. Loading type: Top-load. Drum capacity: 11 lbs (5 kg). Washing class: A. Maximum spin speed: 1000 RPM. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.