Candy logo

Candy CTG 1325 washing machine Top-load 11 lbs (5 kg) 1300 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97961
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CTG 1325 washing machine Top-load 11 lbs (5 kg) 1300 RPM White:

Candy CTG 1325, Top-load, 11 lbs (5 kg), B, 1300 RPM, 310 kWh, 16425 L

Long summary description Candy CTG 1325 washing machine Top-load 11 lbs (5 kg) 1300 RPM White:

Candy CTG 1325. Loading type: Top-load. Drum capacity: 11 lbs (5 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1300 RPM. Annual energy consumption washing: 310 kWh, Annual water consumption washing: 16425 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.