Candy logo

Candy CTDF 1008 washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20046
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CTDF 1008 washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White:

Candy CTDF 1008, Top-load, 17.6 lbs (8 kg), 1000 RPM, 252 kWh, 10500 L, White

Long summary description Candy CTDF 1008 washing machine Top-load 17.6 lbs (8 kg) 1000 RPM White:

Candy CTDF 1008. Loading type: Top-load. Drum capacity: 17.6 lbs (8 kg). Washing class: A. Maximum spin speed: 1000 RPM. Annual energy consumption washing: 252 kWh, Annual water consumption washing: 10500 L. Product color: White. Width: 15.7" (400 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.